EDAC, Inc. Backplane Connector Housings 516-120-520-416

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-120-520-416-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-120-520-416-ND
Backplane Connector Housings 151-516-120-520-416-ND
Position Connector

Position Connector

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH7767 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH7767
Rack & Panel Connector Rohs Compliant Edac 68AH7767
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-120-520-416-ND 68AH7767
Product Name Backplane Connector Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers