EDAC, Inc. Backplane Connector Housings 516-120-500-302

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-120-500-302-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-120-500-302-ND
Backplane Connector Housings 151-516-120-500-302-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac - 68AH7636 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac
68AH7636
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac 68AH7636
CONN, RACK & PANEL, PLUG, 120POS, 3.81MM; Product Range:516 Series; No. of Contacts:120Contacts ; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:17Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 120POS, 3.81MM; Product Range:516 Series; No. of Contacts:120Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:17Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-120-500-302-ND 68AH7636
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details