EDAC, Inc. Backplane Connector Housings 516-120-500-125

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-120-500-125-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-120-500-125-ND
Backplane Connector Housings 151-516-120-500-125-ND
Position Connector

Position Connector

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH7603 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH7603
Rack & Panel Connector Rohs Compliant Edac 68AH7603
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-120-500-125-ND 68AH7603
Product Name Backplane Connector Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details