EDAC, Inc. Backplane Connector Housings 516-120-000-402

Description
120 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
120 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-120-000-402-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-120-000-402-ND
Backplane Connector Housings 516-120-000-402-ND
120 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

120 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
D Sub Connectors - 410444 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
410444
D Sub Connectors 410444
EDAC 516-120-000-402 D-Sub Connector

EDAC 516-120-000-402 D-Sub Connector

Supplier's Site
Backplane Conn, Rcpt, 120Pos, 17Row; Product Range Edac - 71H6496 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 120Pos, 17Row; Product Range Edac
71H6496
Backplane Conn, Rcpt, 120Pos, 17Row; Product Range Edac 71H6496
BACKPLANE CONN, RCPT, 120POS, 17ROW; Product Range:516 Series; No. of Contacts:120Contacts ; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:17Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 120POS, 17ROW; Product Range:516 Series; No. of Contacts:120Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:17Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 516-120-000-402-ND 410444 71H6496
Product Name Backplane Connector Housings D Sub Connectors Backplane Conn, Rcpt, 120Pos, 17Row; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 6E17C009PAJ121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers