EDAC, Inc. Plug, With Lock Nut, 120 Way; Product Range Edac 516-120-000-302

Description
PLUG, WITH LOCK NUT, 120 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:120Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:120Contacts ; No. of Row RoHS Compliant: Yes
Datasheet
Description
PLUG, WITH LOCK NUT, 120 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:120Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:120Contacts ; No. of Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, With Lock Nut, 120 Way; Product Range Edac - 28W2148 - Newark, An Avnet Company
Chicago, IL, United States
Plug, With Lock Nut, 120 Way; Product Range Edac
28W2148
Plug, With Lock Nut, 120 Way; Product Range Edac 28W2148
PLUG, WITH LOCK NUT, 120 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:120Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:120Contacts ; No. of Row RoHS Compliant: Yes

PLUG, WITH LOCK NUT, 120 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:120Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:120Contacts; No. of Row RoHS Compliant: Yes

Supplier's Site
Conn Housing, Rack & Panel, Plug, 120Pos; Product Range Edac - 68AH7547 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rack & Panel, Plug, 120Pos; Product Range Edac
68AH7547
Conn Housing, Rack & Panel, Plug, 120Pos; Product Range Edac 68AH7547
CONN HOUSING, RACK & PANEL, PLUG, 120POS; Product Range:516 Series; Gender:Plug; No. of Positions:120Positio ns; Pitch Spacing:3.81mm; For Use With:EDAC 516 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, RACK & PANEL, PLUG, 120POS; Product Range:516 Series; Gender:Plug; No. of Positions:120Positions; Pitch Spacing:3.81mm; For Use With:EDAC 516 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W2148
Product Name Plug, With Lock Nut, 120 Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details