EDAC 516-120-000-301 D-Sub Connector
120 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
BACKPLANE CONN, PLUG, 120POS, 17ROW; Product Range:516 Series; No. of Contacts:120Contacts
CONN HSG RACK & PANEL 120P GRY
EDAC 516-120-000-301 Connector Housing, Grey, Actuating Screw & Polarizing Hardware, 516 Series, Plug, 120 Ways, 3.81 mm
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 410438 | 516-120-000-301-ND | 71H6495 | 516-120-000-301 | 227-516-120-000-301 |
| Product Name | D Sub Connectors | Backplane Connector Housings | Backplane Conn, Plug, 120Pos, 17Row; Product Range Edac | Backplane Connector Housings | EDAC 516-120-000-301 Connector Housing, Grey, Actuating Screw & Polarizing Hardware, 516 Series, Plug, 120 Ways, 3.81 mm |
| Connector Type | D-Sub Connector | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | Straight; Straight |