EDAC, Inc. Backplane Connector Housings 516-120-000-201

Description
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1042-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1042-ND
Backplane Connector Housings 151-1042-ND
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Receptacle, 120 Position; Product Range Edac - 95F3188 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 120 Position; Product Range Edac
95F3188
Rack & Panel Connector, Receptacle, 120 Position; Product Range Edac 95F3188
RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:120Positio ns; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Green; Connector Mounting:Cable MountRoHS Compliant: Yes

RACK & PANEL CONNECTOR, RECEPTACLE, 120 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:120Positions; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Green; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
CONN HSG RACK & PANEL 120P GRN - 227-516-120-000-201 - Utmel Electronic Limited
Hong Kong, China
CONN HSG RACK & PANEL 120P GRN
227-516-120-000-201
CONN HSG RACK & PANEL 120P GRN 227-516-120-000-201
CONN HSG RACK & PANEL 120P GRN

CONN HSG RACK & PANEL 120P GRN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1042-ND 95F3188 227-516-120-000-201
Product Name Backplane Connector Housings Rack & Panel Connector, Receptacle, 120 Position; Product Range Edac CONN HSG RACK & PANEL 120P GRN
Mounting Cable MountRoHS Compliant: Yes Panel
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Y/T splitter - E11569 - ifm efector inc.
ifm efector inc.
Specs
Voltage Rating 30 to 36 volts
Current Rating 4.0 amps
View Details
3 suppliers