EDAC, Inc. Backplane Connector Housings 516-120-000-151

Description
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-120-000-151-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-120-000-151-ND
Backplane Connector Housings 516-120-000-151-ND
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 120 Position; Product Range Edac - 93B6300 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 120 Position; Product Range Edac
93B6300
Rack & Panel Connector, Plug, 120 Position; Product Range Edac 93B6300
RACK & PANEL CONNECTOR, PLUG, 120 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:120Positio ns; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 120 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:120Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-120-000-151-ND 93B6300
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 120 Position; Product Range Edac
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers