EDAC, Inc. Backplane Connectors 516-120-000-101

Description
EDAC 516-120-000-101
Request a Quote Datasheet
Description
EDAC 516-120-000-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 9108399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
9108399
Backplane Connectors 9108399
EDAC 516-120-000-101

EDAC 516-120-000-101

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Housings - 1116564-516-120-000-101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
1116564-516-120-000-101
Connectors, Interconnects - Backplane Connectors - Housings 1116564-516-120-000-101
Win Source Part Number: 1116564-516-120-000- 101 Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: 516 Number of Positions: 120 Pitch: 0.150" (3.81mm) Color: Green Features: Jackscrew, Guide Pin Connector Type: Housing for Non-Gendered Contacts Number of Rows: 17 Package: Bulk Note: Contacts Not Included Connector Style: Rack and Panel Standard Package: 25 Connector Usage: Plug Alternative Parts (Cross-Reference): 516-120-000-101..; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: EDAC Inc. Other Names: 151-1040-NDR,151-104 0 Base Product Number: 516-120

Win Source Part Number: 1116564-516-120-000-101
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: 516
Number of Positions: 120
Pitch: 0.150" (3.81mm)
Color: Green
Features: Jackscrew, Guide Pin
Connector Type: Housing for Non-Gendered Contacts
Number of Rows: 17
Package: Bulk
Note: Contacts Not Included
Connector Style: Rack and Panel
Standard Package: 25
Connector Usage: Plug
Alternative Parts (Cross-Reference): 516-120-000-101..;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: EDAC Inc.
Other Names: 151-1040-NDR,151-1040
Base Product Number: 516-120

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
372-516-120-000-101
Electronic Connector 372-516-120-000-101
CONN HSG RACK & PANEL 120P GRN Product overview: 516-120-000-101 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-516-120-000-101 can be used for catalog matching and distributor lookup.

CONN HSG RACK & PANEL 120P GRN Product overview: 516-120-000-101 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-516-120-000-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - 151-1040-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1040-ND
Backplane Connector Housings 151-1040-ND
120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

120 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 120 Position; Product Range Edac - 59K0498 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 120 Position; Product Range Edac
59K0498
Rack & Panel Connector, Plug, 120 Position; Product Range Edac 59K0498
RACK & PANEL CONNECTOR, PLUG, 120 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:120Positio ns; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 120 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:120Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9108399 1116564-516-120-000-101 372-516-120-000-101 151-1040-ND 59K0498
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Housings Electronic Connector Backplane Connector Housings Rack & Panel Connector, Plug, 120 Position; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details