EDAC, Inc. Backplane Connector Housings 516-090-520-311

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-090-520-311-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-090-520-311-ND
Backplane Connector Housings 151-516-090-520-311-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac - 68AH6973 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac
68AH6973
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac 68AH6973
CONN, RACK & PANEL, PLUG, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:13Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:13Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-090-520-311-ND 68AH6973
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details