EDAC, Inc. Backplane Connector Housings 516-090-520-301

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-090-520-301-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-090-520-301-ND
Backplane Connector Housings 151-516-090-520-301-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac - 68AH6968 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac
68AH6968
Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac 68AH6968
CONN, RACK & PANEL, PLUG, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:13Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:13Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-090-520-301-ND 68AH6968
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 90Pos, 3.81Mm; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers