EDAC, Inc. Plug, With Lock Nut, 90 Way; Product Range Edac 516-090-000-302

Description
PLUG, WITH LOCK NUT, 90 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; Contact Resistance:6mohm; RoHS Compliant: Yes
Datasheet
Description
PLUG, WITH LOCK NUT, 90 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; Contact Resistance:6mohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, With Lock Nut, 90 Way; Product Range Edac - 28W2147 - Newark, An Avnet Company
Chicago, IL, United States
Plug, With Lock Nut, 90 Way; Product Range Edac
28W2147
Plug, With Lock Nut, 90 Way; Product Range Edac 28W2147
PLUG, WITH LOCK NUT, 90 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; Contact Resistance:6mohm; RoHS Compliant: Yes

PLUG, WITH LOCK NUT, 90 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; Contact Resistance:6mohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W2147
Product Name Plug, With Lock Nut, 90 Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details