EDAC, Inc. Plug, 90Way; Product Range Edac 516-090-000-301

Description
PLUG, 90WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular Power; Contact Gender:Pin; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 90WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular Power; Contact Gender:Pin; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 90Way; Product Range Edac - 08WX2958 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 90Way; Product Range Edac
08WX2958
Plug, 90Way; Product Range Edac 08WX2958
PLUG, 90WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular Power; Contact Gender:Pin; Contact RoHS Compliant: Yes

PLUG, 90WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular Power; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08WX2958
Product Name Plug, 90Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details