EDAC, Inc. Electronic Connector 516-056-520-602

Description
CONN RCPT RACK & PNL 56P PNL MT Product overview: 516-056-520-602 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT RACK & PNL 56P PNL MT Product overview: 516-056-520-602 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-516-056-520-602
Electronic Connector 407-516-056-520-602
CONN RCPT RACK & PNL 56P PNL MT Product overview: 516-056-520-602 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-602 can be used for catalog matching and distributor lookup.

CONN RCPT RACK & PNL 56P PNL MT Product overview: 516-056-520-602 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-602 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 516-056-520-602 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-056-520-602
Backplane Connectors - Specialized 516-056-520-602
CONN RCPT RACK & PNL 56P PNL MT

CONN RCPT RACK & PNL 56P PNL MT

Supplier's Site Datasheet
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac - 93B3119 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
93B3119
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 93B3119
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-516-056-520-602 516-056-520-602 93B3119
Product Name Electronic Connector Backplane Connectors - Specialized Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details