EDAC, Inc. Backplane Connector Housings 516-056-520-550

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-520-550-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-520-550-ND
Backplane Connector Housings 151-516-056-520-550-ND
Position Connector

Position Connector

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH5995
Rack & Panel Connector Rohs Compliant Edac 68AH5995
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-520-550-ND 68AH5995
Product Name Backplane Connector Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22526-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details