EDAC, Inc. Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 516-056-520-402

Description
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac - 72C5681 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
72C5681
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 72C5681
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-056-520-402 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-056-520-402
Backplane Connectors - Specialized 516-056-520-402
CONN RCPT RACK & PNL 56P PNL MT

CONN RCPT RACK & PNL 56P PNL MT

Supplier's Site Datasheet
Rack & Panel Connectors RACK AND PANEL CONNECTOR - 227-516-056-520-402 - Utmel Electronic Limited
Hong Kong, China
Rack & Panel Connectors RACK AND PANEL CONNECTOR
227-516-056-520-402
Rack & Panel Connectors RACK AND PANEL CONNECTOR 227-516-056-520-402
Rack & Panel Connectors RACK AND PANEL CONNECTOR

Rack & Panel Connectors RACK AND PANEL CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72C5681 516-056-520-402 227-516-056-520-402
Product Name Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac Backplane Connectors - Specialized Rack & Panel Connectors RACK AND PANEL CONNECTOR
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details