EDAC, Inc. Backplane Connector Housings 516-056-520-401

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-520-401-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-520-401-ND
Backplane Connector Housings 151-516-056-520-401-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac - 68AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
68AH5938
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac 68AH5938
CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-520-401-ND 68AH5938
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - CAM.130.UG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details