EDAC, Inc. Electronic Connector 516-056-520-302

Description
CONN PLUG RACK & PNL 56P PNL MT Product overview: 516-056-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG RACK & PNL 56P PNL MT Product overview: 516-056-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-516-056-520-302
Electronic Connector 407-516-056-520-302
CONN PLUG RACK & PNL 56P PNL MT Product overview: 516-056-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-302 can be used for catalog matching and distributor lookup.

CONN PLUG RACK & PNL 56P PNL MT Product overview: 516-056-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-056-520-302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 516-056-520-302 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-056-520-302
Backplane Connectors - Specialized 516-056-520-302
CONN PLUG RACK & PNL 56P PNL MT

CONN PLUG RACK & PNL 56P PNL MT

Supplier's Site Datasheet
Backplane Conn, Plug, 56Pos, 9Row/3.81Mm; Product Range Edac - 73R7075 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 56Pos, 9Row/3.81Mm; Product Range Edac
73R7075
Backplane Conn, Plug, 56Pos, 9Row/3.81Mm; Product Range Edac 73R7075
BACKPLANE CONN, PLUG, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-516-056-520-302 516-056-520-302 73R7075
Product Name Electronic Connector Backplane Connectors - Specialized Backplane Conn, Plug, 56Pos, 9Row/3.81Mm; Product Range Edac
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers