EDAC, Inc. Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 516-056-520-202

Description
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac - 49H7322 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
49H7322
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 49H7322
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-056-520-202 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-056-520-202
Backplane Connectors - Specialized 516-056-520-202
CONN RCPT RACK & PNL 56P PNL MT

CONN RCPT RACK & PNL 56P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 49H7322 516-056-520-202
Product Name Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details