EDAC, Inc. Backplane Connector Housings 516-056-500-462

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-500-462-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-500-462-ND
Backplane Connector Housings 151-516-056-500-462-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac - 68AH5762 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
68AH5762
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac 68AH5762
CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-500-462-ND 68AH5762
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details