EDAC, Inc. Rectangular Conn, Rcpt, 56Pos, Panel; No. Of Contacts Edac 516-056-230-202

Description
RECTANGULAR CONN, RCPT, 56POS, PANEL; No. of Contacts:56Contacts; Product Range:516 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.96mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 56POS, PANEL; No. of Contacts:56Contacts; Product Range:516 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.96mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 56Pos, Panel; No. Of Contacts Edac - 89Y6926 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 56Pos, Panel; No. Of Contacts Edac
89Y6926
Rectangular Conn, Rcpt, 56Pos, Panel; No. Of Contacts Edac 89Y6926
RECTANGULAR CONN, RCPT, 56POS, PANEL; No. of Contacts:56Contacts; Product Range:516 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.96mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 56POS, PANEL; No. of Contacts:56Contacts; Product Range:516 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.96mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89Y6926
Product Name Rectangular Conn, Rcpt, 56Pos, Panel; No. Of Contacts Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers