EDAC, Inc. Backplane Connector Housings 516-056-000-651

Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-056-000-651-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-056-000-651-ND
Backplane Connector Housings 516-056-000-651-ND
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac - 01J2153 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
01J2153
Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac 01J2153
BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:9Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 56POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:9Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-056-000-651-ND 01J2153
Product Name Backplane Connector Housings Backplane Conn, Rcpt, 56Pos, 9Row/3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details