EDAC, Inc. Backplane Connector Housings 516-056-000-551

Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-056-000-551-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-056-000-551-ND
Backplane Connector Housings 516-056-000-551-ND
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 56 Position; Product Range Edac - 29C9460 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 56 Position; Product Range Edac
29C9460
Rack & Panel Connector, Plug, 56 Position; Product Range Edac 29C9460
RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-056-000-551-ND 29C9460
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 56 Position; Product Range Edac
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details