EDAC, Inc. D Sub Connectors 516-056-000-402

Description
EDAC 516-056-000-402 D-Sub Connector
Request a Quote Datasheet
Description
EDAC 516-056-000-402 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 476441 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
476441
D Sub Connectors 476441
EDAC 516-056-000-402 D-Sub Connector

EDAC 516-056-000-402 D-Sub Connector

Supplier's Site
Backplane Connector Housings - 151-1035-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1035-ND
Backplane Connector Housings 151-1035-ND
56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
EDAC Components 516-056-000-402

EDAC Components 516-056-000-402

Supplier's Site
Rack & Panel Connector, Receptacle, 56 Position; Product Range Edac - 59K0495 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 56 Position; Product Range Edac
59K0495
Rack & Panel Connector, Receptacle, 56 Position; Product Range Edac 59K0495
RACK & PANEL CONNECTOR, RECEPTACLE, 56 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Position s; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, RECEPTACLE, 56 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Positions; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 476441 151-1035-ND 59K0495
Product Name D Sub Connectors Backplane Connector Housings Connector/Terminal/Pin Rack & Panel Connector, Receptacle, 56 Position; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details