EDAC, Inc. Receptacle, With Screw, 56 Way; Product Range Edac 516-056-000-401

Description
RECEPTACLE, WITH SCREW, 56 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular; Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, WITH SCREW, 56 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, With Screw, 56 Way; Product Range Edac - 28W2145 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, With Screw, 56 Way; Product Range Edac
28W2145
Receptacle, With Screw, 56 Way; Product Range Edac 28W2145
RECEPTACLE, WITH SCREW, 56 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular; Contact RoHS Compliant: Yes

RECEPTACLE, WITH SCREW, 56 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:56Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector Type:Rectangular; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W2145
Product Name Receptacle, With Screw, 56 Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details