EDAC, Inc. Backplane Connector Housings 516-056-000-102

Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1443-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1443-ND
Backplane Connector Housings 151-1443-ND
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 56 Position; Product Range Edac - 88F5096 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 56 Position; Product Range Edac
88F5096
Rack & Panel Connector, Plug, 56 Position; Product Range Edac 88F5096
RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1443-ND 88F5096
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 56 Position; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details