EDAC, Inc. Backplane Connector Housings 516-056-000-101

Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1257-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1257-ND
Backplane Connector Housings 151-1257-ND
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 56 Position; Product Range Edac - 95B7412 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 56 Position; Product Range Edac
95B7412
Rack & Panel Connector, Plug, 56 Position; Product Range Edac 95B7412
RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1257-ND 95B7412
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 56 Position; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers