EDAC, Inc. Backplane Connector Housings 516-038-520-401

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-038-520-401-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-038-520-401-ND
Backplane Connector Housings 151-516-038-520-401-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac - 68AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
68AH4753
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac 68AH4753
CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-038-520-401-ND 68AH4753
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22526-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Assortment of plugs - NEKM-C-2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details