EDAC, Inc. Electronic Connector 516-038-520-302

Description
CONN PLUG RACK & PNL 38P PNL MT Product overview: 516-038-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-038-520-302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG RACK & PNL 38P PNL MT Product overview: 516-038-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-038-520-302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-516-038-520-302
Electronic Connector 407-516-038-520-302
CONN PLUG RACK & PNL 38P PNL MT Product overview: 516-038-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-038-520-302 can be used for catalog matching and distributor lookup.

CONN PLUG RACK & PNL 38P PNL MT Product overview: 516-038-520-302 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-516-038-520-302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Plug, 38Pos, 9Row/3.81Mm; Product Range Edac - 73R7058 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 38Pos, 9Row/3.81Mm; Product Range Edac
73R7058
Backplane Conn, Plug, 38Pos, 9Row/3.81Mm; Product Range Edac 73R7058
BACKPLANE CONN, PLUG, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-038-520-302 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-038-520-302
Backplane Connectors - Specialized 516-038-520-302
CONN PLUG RACK & PNL 38P PNL MT

CONN PLUG RACK & PNL 38P PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-516-038-520-302 73R7058 516-038-520-302
Product Name Electronic Connector Backplane Conn, Plug, 38Pos, 9Row/3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details