EDAC, Inc. Backplane Connector Housings 516-038-500-462

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-038-500-462-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-038-500-462-ND
Backplane Connector Housings 151-516-038-500-462-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac - 68AH4577 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
68AH4577
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac 68AH4577
CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-038-500-462-ND 68AH4577
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details