EDAC, Inc. Backplane Connector Housings 516-038-500-402

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-038-500-402-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-038-500-402-ND
Backplane Connector Housings 151-516-038-500-402-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac - 31M9510 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
31M9510
Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac 31M9510
CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-038-500-402-ND 31M9510
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 38Pos, 3.81Mm; Product Range Edac
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details