EDAC, Inc. Backplane Connector Housings 516-038-500-351

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-038-500-351-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-038-500-351-ND
Backplane Connector Housings 151-516-038-500-351-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 38Pos, 3.81Mm; Product Range Edac - 68AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 38Pos, 3.81Mm; Product Range Edac
68AH4540
Conn, Rack & Panel, Plug, 38Pos, 3.81Mm; Product Range Edac 68AH4540
CONN, RACK & PANEL, PLUG, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm; Contact Material:Copper AlloyRoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 38POS, 3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-038-500-351-ND 68AH4540
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 38Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details