EDAC, Inc. Backplane Connector Housings 516-038-000-351

Description
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-038-000-351-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-038-000-351-ND
Backplane Connector Housings 516-038-000-351-ND
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 38 Position; Product Range Edac - 59K0489 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 38 Position; Product Range Edac
59K0489
Rack & Panel Connector, Plug, 38 Position; Product Range Edac 59K0489
RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-038-000-351-ND 59K0489
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 38 Position; Product Range Edac
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details