EDAC, Inc. Backplane Connector Housings 516-038-000-302

Description
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1029-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1029-ND
Backplane Connector Housings 151-1029-ND
38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

38 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 38 Position; Product Range Edac - 59K0488 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 38 Position; Product Range Edac
59K0488
Rack & Panel Connector, Plug, 38 Position; Product Range Edac 59K0488
RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1029-ND 59K0488
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 38 Position; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details