EDAC, Inc. Plug, With Lock Nut, 38 Way; Product Range Edac 516-038-000-302

Description
PLUG, WITH LOCK NUT, 38 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:38Contacts; No. RoHS Compliant: Yes
Description
PLUG, WITH LOCK NUT, 38 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:38Contacts; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, With Lock Nut, 38 Way; Product Range Edac - 28W2143 - Newark, An Avnet Company
Chicago, IL, United States
Plug, With Lock Nut, 38 Way; Product Range Edac
28W2143
Plug, With Lock Nut, 38 Way; Product Range Edac 28W2143
PLUG, WITH LOCK NUT, 38 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:38Contacts; No. RoHS Compliant: Yes

PLUG, WITH LOCK NUT, 38 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:38Contacts; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W2143
Product Name Plug, With Lock Nut, 38 Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details