EDAC, Inc. Backplane Connector Housings 516-038-000-261

Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-038-000-261-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-038-000-261-ND
Backplane Connector Housings 516-038-000-261-ND
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac - 83K0663 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac
83K0663
Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac 83K0663
BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:9Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 38POS, 9ROW/3.81MM; Product Range:516 Series; No. of Contacts:38Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:9Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-038-000-261-ND 83K0663
Product Name Backplane Connector Housings Backplane Conn, Rcpt, 38Pos, 9Row/3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details