EDAC, Inc. Backplane Connector Housings 516-038-000-202

Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1248-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1248-ND
Backplane Connector Housings 151-1248-ND
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION - 227-516-038-000-202 - Utmel Electronic Limited
Hong Kong, China
EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION
227-516-038-000-202
EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION 227-516-038-000-202
EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION

EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION

Supplier's Site
Rack & Panel Connector, Receptacle, 38 Position; Product Range Edac - 92B5640 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 38 Position; Product Range Edac
92B5640
Rack & Panel Connector, Receptacle, 38 Position; Product Range Edac 92B5640
RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Position s; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Positions; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1248-ND 227-516-038-000-202 92B5640
Product Name Backplane Connector Housings EDAC 516-038-000-202. RACK & PANEL CONNECTOR, RECEPTACLE, 38 POSITION Rack & Panel Connector, Receptacle, 38 Position; Product Range Edac
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers