EDAC, Inc. Receptacle Housing, 38Pos, 3.81Mm, Dap; Product Range Edac 516-038-000-201

Description
RECEPTACLE HOUSING, 38POS, 3.81MM, DAP; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 38POS, 3.81MM, DAP; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 38Pos, 3.81Mm, Dap; Product Range Edac - 71Y9761 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 38Pos, 3.81Mm, Dap; Product Range Edac
71Y9761
Receptacle Housing, 38Pos, 3.81Mm, Dap; Product Range Edac 71Y9761
RECEPTACLE HOUSING, 38POS, 3.81MM, DAP; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RECEPTACLE HOUSING, 38POS, 3.81MM, DAP; Product Range:516 Series; Gender:Receptacle; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9761
Product Name Receptacle Housing, 38Pos, 3.81Mm, Dap; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details