EDAC, Inc. Backplane Connector Housings 516-038-000-102

Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1309-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1309-ND
Backplane Connector Housings 151-1309-ND
38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

38 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 38 Position; Product Range Edac - 25C4784 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 38 Position; Product Range Edac
25C4784
Rack & Panel Connector, Plug, 38 Position; Product Range Edac 25C4784
RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 38 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:38Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1309-ND 25C4784
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 38 Position; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7906Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details