PLUG HOUSING, 38POS, 3.81MM, DAP; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 71Y9760 |
| Product Name | Plug Housing, 38Pos, 3.81Mm, Dap; Product Range Edac |