EDAC, Inc. Backplane Connector Housings 516-020-520-462

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-020-520-462-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-020-520-462-ND
Backplane Connector Housings 151-516-020-520-462-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac - 68AH4155 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac
68AH4155
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac 68AH4155
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-020-520-462-ND 68AH4155
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details