EDAC, Inc. Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac 516-020-520-402

Description
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac - 32AK4001 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac
32AK4001
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac 32AK4001
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-020-520-402 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-020-520-402
Backplane Connectors - Specialized 516-020-520-402
CONN RCPT RACK & PNL 20P PNL MT

CONN RCPT RACK & PNL 20P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 32AK4001 516-020-520-402
Product Name Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details