EDAC, Inc. Backplane Connector Housings 516-020-520-311

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-020-520-311-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-020-520-311-ND
Backplane Connector Housings 151-516-020-520-311-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac - 68AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
68AH4115
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac 68AH4115
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-020-520-311-ND 68AH4115
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details