EDAC, Inc. Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac 516-020-520-301

Description
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac - 68AH4111 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
68AH4111
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac 68AH4111
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-020-520-301 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-020-520-301
Backplane Connectors - Specialized 516-020-520-301
516 SERIES RACK & PANEL CONNECTO

516 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 68AH4111 516-020-520-301
Product Name Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers