EDAC, Inc. Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac 516-020-500-402

Description
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac - 27C9795 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac
27C9795
Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac 27C9795
CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 516-020-500-402 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-020-500-402
Backplane Connectors - Specialized 516-020-500-402
CONN RCPT RACK & PNL 20P PNL MT

CONN RCPT RACK & PNL 20P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 27C9795 516-020-500-402
Product Name Conn, Rack & Panel, Rcpt, 20Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details