EDAC, Inc. Backplane Connector Housings 516-020-500-351

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-020-500-351-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-020-500-351-ND
Backplane Connector Housings 151-516-020-500-351-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac - 68AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
68AH3979
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac 68AH3979
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-020-500-351-ND 68AH3979
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products