EDAC, Inc. Backplane Connectors - Specialized 516-020-500-301

Description
CONN PLUG RACK & PNL 20P PNL MT
Datasheet
Description
CONN PLUG RACK & PNL 20P PNL MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 516-020-500-301 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
516-020-500-301
Backplane Connectors - Specialized 516-020-500-301
CONN PLUG RACK & PNL 20P PNL MT

CONN PLUG RACK & PNL 20P PNL MT

Supplier's Site Datasheet
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac - 29C4371 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
29C4371
Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac 29C4371
CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 20POS, 3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:4Rows; Row Pitch:3.3mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-020-500-301 29C4371
Product Name Backplane Connectors - Specialized Conn, Rack & Panel, Plug, 20Pos, 3.81Mm; Product Range Edac
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers