EDAC, Inc. Backplane Connector Housings 516-020-000-402

Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1027-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1027-ND
Backplane Connector Housings 151-1027-ND
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
D Sub Connectors - 476407 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
476407
D Sub Connectors 476407
EDAC 516-020-000-402 D-Sub Connector

EDAC 516-020-000-402 D-Sub Connector

Supplier's Site
Rack & Panel Connector, Receptacle, 20 Position; Product Range Edac - 59K0486 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 20 Position; Product Range Edac
59K0486
Rack & Panel Connector, Receptacle, 20 Position; Product Range Edac 59K0486
RACK & PANEL CONNECTOR, RECEPTACLE, 20 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, RECEPTACLE, 20 POSITION; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1027-ND 476407 59K0486
Product Name Backplane Connector Housings D Sub Connectors Rack & Panel Connector, Receptacle, 20 Position; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Subminiature High Density - 10126039-S156XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers