EDAC, Inc. Backplane Connector Housings 516-020-000-351

Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-020-000-351-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-020-000-351-ND
Backplane Connector Housings 516-020-000-351-ND
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 20 Position; Product Range Edac - 59K0485 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 20 Position; Product Range Edac
59K0485
Rack & Panel Connector, Plug, 20 Position; Product Range Edac 59K0485
RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-020-000-351-ND 59K0485
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 20 Position; Product Range Edac
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data