EDAC, Inc. Backplane Connector Housings 516-020-000-302

Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1025-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1025-ND
Backplane Connector Housings 151-1025-ND
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Connectors - 2599568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2599568
Backplane Connectors 2599568
Standard EDAC516 20 way panel plug,8.5A

Standard EDAC516 20 way panel plug,8.5A

Supplier's Site
Rack & Panel Connector, Plug, 20 Position; Product Range Edac - 95F3171 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 20 Position; Product Range Edac
95F3171
Rack & Panel Connector, Plug, 20 Position; Product Range Edac 95F3171
RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount; No. of Rows:4 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1025-ND 2599568 95F3171
Product Name Backplane Connector Housings Backplane Connectors Rack & Panel Connector, Plug, 20 Position; Product Range Edac
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5B-6421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details